L-com, Inc. Cat6, Flange Mount, Anodized finish with Mounting Hardware ECSH0201U00

Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control
Description
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

Suppliers

Company
Product
Description
Supplier Links
Cat6, Flange Mount, Anodized finish with Mounting Hardware - ECSH0201U00 - L-com, Inc.
North Andover, MA, United States
Cat6, Flange Mount, Anodized finish with Mounting Hardware
ECSH0201U00
Cat6, Flange Mount, Anodized finish with Mounting Hardware ECSH0201U00
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features Category 6 rated Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Anodized Aluminum finish is unshielded, RoHS compliant and black in color Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application.

Features

  • Category 6 rated
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Anodized Aluminum finish is unshielded, RoHS compliant and black in color
  • Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Factory network
  • Harsh environment
  • Industrial process control
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECSH0201U00
Product Name Cat6, Flange Mount, Anodized finish with Mounting Hardware
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin w/Enviro Seal - 190838-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details