L-com, Inc. Modular Coupler, RJ11 (6x4), Straight, 30um, Black, Deluxe Panel ECF504B-4S

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application 10Base T LAN Premise wiring Voice/data
Datasheet
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application 10Base T LAN Premise wiring Voice/data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ11 (6x4), Straight, 30um, Black, Deluxe Panel - ECF504B-4S - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ11 (6x4), Straight, 30um, Black, Deluxe Panel
ECF504B-4S
Modular Coupler, RJ11 (6x4), Straight, 30um, Black, Deluxe Panel ECF504B-4S
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application 10Base T LAN Premise wiring Voice/data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • Category 3 rated for data and voice applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • 10Base T
  • LAN
  • Premise wiring
  • Voice/data
Supplier's Site
CPLR PNL MNT 6X4 STRAIGHT BLK - 70126575 - Allied Electronics, Inc.
Fort Worth, TX, USA
CPLR PNL MNT 6X4 STRAIGHT BLK
70126575
CPLR PNL MNT 6X4 STRAIGHT BLK 70126575
CPLR PNL MNT 6X4 STRAIGHT BLK

CPLR PNL MNT 6X4 STRAIGHT BLK

Supplier's Site
Modular Coupler; In Line Connector A L-Com - 52K4608 - Newark, An Avnet Company
Chicago, IL, United States
Modular Coupler; In Line Connector A L-Com
52K4608
Modular Coupler; In Line Connector A L-Com 52K4608
MODULAR COUPLER; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ11; Convert To Gender:Receptacle; Convert To Positions:6Positions ; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

MODULAR COUPLER; In Line Connector A:RJ11; Convert From Gender:Jack; Convert From Positions:6Positions; In Line Connector B:RJ11; Convert To Gender:Receptacle; Convert To Positions:6Positions; Connector Type:Adaptor, In-Line RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504B-4S 70126575 52K4608
Product Name Modular Coupler, RJ11 (6x4), Straight, 30um, Black, Deluxe Panel CPLR PNL MNT 6X4 STRAIGHT BLK Modular Coupler; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details