L-com, Inc. High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Access Point EN-ENS202EXT

Description
The EnGenius ENS202EXT is a high-powered, long-range 2.4 GHz Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps and is ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues. ENS202EXT is compliant with the IEEE802.11b/g/n standards delivering a wireless data rate of up to 300Mbps on the 2.4 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS202EXT also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS202EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage SSID-to-VLAN Tagging User-friendly Installation Kit External antenna ports for adding your own antennas Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients
Description
The EnGenius ENS202EXT is a high-powered, long-range 2.4 GHz Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps and is ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues. ENS202EXT is compliant with the IEEE802.11b/g/n standards delivering a wireless data rate of up to 300Mbps on the 2.4 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS202EXT also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS202EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage SSID-to-VLAN Tagging User-friendly Installation Kit External antenna ports for adding your own antennas Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

Suppliers

Company
Product
Description
Supplier Links
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Access Point - EN-ENS202EXT - L-com, Inc.
North Andover, MA, United States
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Access Point
EN-ENS202EXT
High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Access Point EN-ENS202EXT
The EnGenius ENS202EXT is a high-powered, long-range 2.4 GHz Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps and is ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues. ENS202EXT is compliant with the IEEE802.11b/g/n standards delivering a wireless data rate of up to 300Mbps on the 2.4 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS202EXT also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS202EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage SSID-to-VLAN Tagging User-friendly Installation Kit External antenna ports for adding your own antennas Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

The EnGenius ENS202EXT is a high-powered, long-range 2.4 GHz Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps and is ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues.
ENS202EXT is compliant with the IEEE802.11b/g/n standards delivering a wireless data rate of up to 300Mbps on the 2.4 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price.
ENS202EXT also features a robust security feature set that includes support for 64/128/256-bit WEP encryption, WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering.
ENS202EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture.

Features

  • High 400mW Wireless Power Delivers Long-Range Coverage
  • SSID-to-VLAN Tagging
  • User-friendly Installation Kit
  • External antenna ports for adding your own antennas
  • Wireless N150-300 Speed

Application

  • Outdoor video IP camera Applications
  • Point to Point Applications
  • Wireless clients
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-ENS202EXT
Product Name High-Powered, Long-Range 2.4 GHz Wireless N300 Outdoor Access Point
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Standard & Miniature Phono Jack - 849 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Termination Screw Lug
View Details