L-com, Inc. USB Adapter A-A, Shielded ECF504-UAAS

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Adapter A-A, Shielded - ECF504-UAAS - L-com, Inc.
North Andover, MA, United States
USB Adapter A-A, Shielded
ECF504-UAAS
USB Adapter A-A, Shielded ECF504-UAAS
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Connector options are USB A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • Connector options are USB A-A, B-A & A-B
  • Shielded and Unshielded housings available for user grounding preference
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Screw mount for secure installations

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site
Adapter; USB Type A - Type A A; USB; EMI/RFI - 70126195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; USB Type A - Type A A; USB; EMI/RFI
70126195
Adapter; USB Type A - Type A A; USB; EMI/RFI 70126195
USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

USB Adapter, EMI⁄RFI Protection
These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting screws must be purchased separately.

Supplier's Site
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com - 60K8631 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com
60K8631
Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com 60K8631
USB ADAPTER, 2.0 TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE A; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-UAAS 70126195 60K8631
Product Name USB Adapter A-A, Shielded Adapter; USB Type A - Type A A; USB; EMI/RFI Usb Adapter, 2.0 Type A-Type A; Usb Connector Convert From L-Com
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data