L-com, Inc. USOC Splitter, 8x8 Plug / 4 (8x2) Jacks ECS403-12

Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Voice/data Signal sharing/splitting
Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Voice/data Signal sharing/splitting

Suppliers

Company
Product
Description
Supplier Links
USOC Splitter, 8x8 Plug / 4 (8x2) Jacks - ECS403-12 - L-com, Inc.
North Andover, MA, United States
USOC Splitter, 8x8 Plug / 4 (8x2) Jacks
ECS403-12
USOC Splitter, 8x8 Plug / 4 (8x2) Jacks ECS403-12
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features 10" cable length to reach into tight spaces Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Six different wiring schemes available from stock for fast delivery Application LAN Voice/data Signal sharing/splitting

When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • 10" cable length to reach into tight spaces
  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Modular 4-way adapter/splitter with RJ45 connections for voice and data applications
  • Splitters are USOC or EIA568 wired for voice and data applications
  • Six different wiring schemes available from stock for fast delivery

Application

  • LAN
  • Voice/data
  • Signal sharing/splitting
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS403-12
Product Name USOC Splitter, 8x8 Plug / 4 (8x2) Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Mini Alligator Clip to 0.080″ Pin Socket, Adapter - 8015 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 5.0 amps
View Details