L-com, Inc. Modular Coupler, RJ12 (6x6), Cat 3, Straight, 30um, Black ECF5046S-BK

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance 30 microinches gold plating for a durable connection Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Premise wiring Voice/data 10Base T LAN
Datasheet
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance 30 microinches gold plating for a durable connection Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Premise wiring Voice/data 10Base T LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Cat 3, Straight, 30um, Black - ECF5046S-BK - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Cat 3, Straight, 30um, Black
ECF5046S-BK
Modular Coupler, RJ12 (6x6), Cat 3, Straight, 30um, Black ECF5046S-BK
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance 30 microinches gold plating for a durable connection Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Premise wiring Voice/data 10Base T LAN

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Sturdy snap together design with integrated PCB for superior electrical performance
  • 30 microinches gold plating for a durable connection
  • Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • Premise wiring
  • Voice/data
  • 10Base T
  • LAN
Supplier's Site
Rj12 Coupler, Jack-Jack, 6Pos, Cat3, Blk; In Line Connector A L-Com - 50AC8548 - Newark, An Avnet Company
Chicago, IL, United States
Rj12 Coupler, Jack-Jack, 6Pos, Cat3, Blk; In Line Connector A L-Com
50AC8548
Rj12 Coupler, Jack-Jack, 6Pos, Cat3, Blk; In Line Connector A L-Com 50AC8548
RJ12 COUPLER, JACK-JACK, 6POS, CAT3, BLK; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:6Positions ; In Line Connector B:RJ12; Convert To Gender:Jack; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes

RJ12 COUPLER, JACK-JACK, 6POS, CAT3, BLK; In Line Connector A:RJ12; Convert From Gender:Jack; Convert From Positions:6Positions; In Line Connector B:RJ12; Convert To Gender:Jack; Convert To Positions:6Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF5046S-BK 50AC8548
Product Name Modular Coupler, RJ12 (6x6), Cat 3, Straight, 30um, Black Rj12 Coupler, Jack-Jack, 6Pos, Cat3, Blk; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details