L-com, Inc. USB Type A Coupler, Female Bulkhead/Latching Male, 120 in. ECF504-120AAL

Description
Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type A Coupler, Female Bulkhead/Latching Male, 120 in. - ECF504-120AAL - L-com, Inc.
North Andover, MA, United States
USB Type A Coupler, Female Bulkhead/Latching Male, 120 in.
ECF504-120AAL
USB Type A Coupler, Female Bulkhead/Latching Male, 120 in. ECF504-120AAL
Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Available in 12", 24", 36", 72" & 120" lengths Unique latching feature provides a secure connection to any USB type A jack Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Another unique panel mount USB option features a bulkhead Type A jack to a latching Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure to provide lock down mating retention with any USB Type A jack. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Allows USB cables to be passed through panels or enclosures
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 12", 24", 36", 72" & 120" lengths
  • Unique latching feature provides a secure connection to any USB type A jack

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-120AAL
Product Name USB Type A Coupler, Female Bulkhead/Latching Male, 120 in.
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Electrical plug base - MHAP-PI - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 60 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2431-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
SMA Female to BNC Male, Adapter - SALE-9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details