L-com, Inc. Modular Coupler, RJ12 (6x6), Cat 3. Straight, 30um, Ivory ECF5046S-IV

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Cat 3. Straight, 30um, Ivory - ECF5046S-IV - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Cat 3. Straight, 30um, Ivory
ECF5046S-IV
Modular Coupler, RJ12 (6x6), Cat 3. Straight, 30um, Ivory ECF5046S-IV
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Sturdy snap together design with integrated PCB for superior electrical performance
  • Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • Telecommunications
  • IDF/MDF
  • LAN
  • Voice/Data
Supplier's Site
Cplr Pnl Mnt 6X6 Straight Ivry L-Com - 83AH8931 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Pnl Mnt 6X6 Straight Ivry L-Com
83AH8931
Cplr Pnl Mnt 6X6 Straight Ivry L-Com 83AH8931
CPLR PNL MNT 6X6 STRAIGHT IVRY

CPLR PNL MNT 6X6 STRAIGHT IVRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF5046S-IV 83AH8931
Product Name Modular Coupler, RJ12 (6x6), Cat 3. Straight, 30um, Ivory Cplr Pnl Mnt 6X6 Straight Ivry L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details