L-com, Inc. USB Panel Mount Adapter B Female/A Female High Retention Connectors ECF504-BAS-HR

Description
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Screw mount for secure connections every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Screw mount for secure connections every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Panel Mount Adapter B Female/A Female High Retention Connectors - ECF504-BAS-HR - L-com, Inc.
North Andover, MA, United States
USB Panel Mount Adapter B Female/A Female High Retention Connectors
ECF504-BAS-HR
USB Panel Mount Adapter B Female/A Female High Retention Connectors ECF504-BAS-HR
L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately. Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors Screw mount for secure connections every time 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

L-com's ECF style High Retention USB adapters provide an easy to use mountable USB solution featuring a high retention connector that provides 50% (minimum) greater connector retention than standard USB connectors. This feature is ideal for applications where mated cables can become detached by jostling, vibration, etc. These adapters are available in B-A, A-A, and A-B connector configurations, and all three feature a shielded housing. L-com's 4-40 screws (PN# ECF440) are used to mount these adapters and are sold separately.

Features

  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • High Retention connectors provide a mating force of 40N max and an unmating force of 15N min - 50% (minimum) higher retention than standard USB connectors
  • Screw mount for secure connections every time
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com - 85Y0425 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com
85Y0425
Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com 85Y0425
USB ADAPTER, RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:ECF504-XXS-HR Series; Contact Material:Copper Alloy RoHS Compliant: Yes

USB ADAPTER, RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:-; Product Range:ECF504-XXS-HR Series; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-BAS-HR 85Y0425
Product Name USB Panel Mount Adapter B Female/A Female High Retention Connectors Usb Adapter, Rcpt, Type B-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details