L-com, Inc. Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Yellow ECF110C6-YL

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Premise wiring IDF/MDF LAN Network infrastructure
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Premise wiring IDF/MDF LAN Network infrastructure

Suppliers

Company
Product
Description
Supplier Links
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Yellow - ECF110C6-YL - L-com, Inc.
North Andover, MA, United States
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Yellow
ECF110C6-YL
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Yellow ECF110C6-YL
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Premise wiring IDF/MDF LAN Network infrastructure

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • Premise wiring
  • IDF/MDF
  • LAN
  • Network infrastructure
Supplier's Site
Jack Cat6 Rj45/110 Flng Yl L-Com - 89M9503 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Flng Yl L-Com
89M9503
Jack Cat6 Rj45/110 Flng Yl L-Com 89M9503
JACK CAT6 RJ45/110 FLNG YL

JACK CAT6 RJ45/110 FLNG YL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C6-YL 89M9503
Product Name Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Yellow Jack Cat6 Rj45/110 Flng Yl L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details