L-com, Inc. Modular Panel Jack, Cat 3, RJ45K (8x8K) / Wires, 30µ, Ivory ECJ5048-L

Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Sturdy snap together design with integrated PCB for superior electrical performance 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice
Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Sturdy snap together design with integrated PCB for superior electrical performance 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

Suppliers

Company
Product
Description
Supplier Links
Modular Panel Jack, Cat 3, RJ45K (8x8K) / Wires, 30µ, Ivory - ECJ5048-L - L-com, Inc.
North Andover, MA, United States
Modular Panel Jack, Cat 3, RJ45K (8x8K) / Wires, 30µ, Ivory
ECJ5048-L
Modular Panel Jack, Cat 3, RJ45K (8x8K) / Wires, 30µ, Ivory ECJ5048-L
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Sturdy snap together design with integrated PCB for superior electrical performance 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications
  • Sturdy snap together design with integrated PCB for superior electrical performance
  • 10" wire leads allow connection directly to a PC board
  • 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • Data
  • LAN
  • Telecommunications
  • Voice
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECJ5048-L
Product Name Modular Panel Jack, Cat 3, RJ45K (8x8K) / Wires, 30µ, Ivory
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug - SD-SUB-D-ST25 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
Voltage Rating 250 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female to BNC Male, Adapter - 9220 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details