L-com, Inc. Modular/Ethernet Connector Adapters ECF5048SK-IV

Description
CPLR PNL MNT 8X8K STRAIGHT IVY
Request a Quote Datasheet
Description
CPLR PNL MNT 8X8K STRAIGHT IVY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - 5073-ECF5048SK-IV-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
5073-ECF5048SK-IV-ND
Modular/Ethernet Connector Adapters 5073-ECF5048SK-IV-ND
CPLR PNL MNT 8X8K STRAIGHT IVY

CPLR PNL MNT 8X8K STRAIGHT IVY

Buy Now Datasheet
Ethernet Couplers - 297474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Couplers
297474
Ethernet Couplers 297474
L-Com ECF5048SK-IV Ethernet Coupler

L-Com ECF5048SK-IV Ethernet Coupler

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 5073-ECF5048SK-IV-ND 297474
Product Name Modular/Ethernet Connector Adapters Ethernet Couplers
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details