L-com, Inc. Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Black ECFRJTLC6-BLK

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables Available in White, Black or Ivory Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Application 10/100 TX LAN Premise wiring Ethernet
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables Available in White, Black or Ivory Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Application 10/100 TX LAN Premise wiring Ethernet

Suppliers

Company
Product
Description
Supplier Links
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Black - ECFRJTLC6-BLK - L-com, Inc.
North Andover, MA, United States
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Black
ECFRJTLC6-BLK
Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Black ECFRJTLC6-BLK
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today! Features EIA/TIA 568A/B compliant insures compatibility and reliability in your application Unique tool-less termination on the back allowing for quick termination of cables Available in White, Black or Ivory Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Application 10/100 TX LAN Premise wiring Ethernet

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat6 jack. Available in Cat5 or Cat6 versions with your choice of White, Black or Ivory. Order online today!

Features

  • EIA/TIA 568A/B compliant insures compatibility and reliability in your application
  • Unique tool-less termination on the back allowing for quick termination of cables
  • Available in White, Black or Ivory
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness

Application

  • 10/100 TX
  • LAN
  • Premise wiring
  • Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECFRJTLC6-BLK
Product Name Cat6 Keystone Jack RJ45 Tool-less EIA568A/B w/ Mounting Flange Black
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details