L-com, Inc. Modular Coupler, RJ45 (8x8K), Cat 3, Straight, 30um, Black ECF5048SK-BK

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application 10Base T LAN Premise wiring Voice/data
Datasheet
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application 10Base T LAN Premise wiring Voice/data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ45 (8x8K), Cat 3, Straight, 30um, Black - ECF5048SK-BK - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ45 (8x8K), Cat 3, Straight, 30um, Black
ECF5048SK-BK
Modular Coupler, RJ45 (8x8K), Cat 3, Straight, 30um, Black ECF5048SK-BK
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application 10Base T LAN Premise wiring Voice/data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the black plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Category 3 rated RJ45 Panel Mount Coupler, USOC Straight wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • 30 microinches gold plating for a durable connection
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Sturdy snap together design with integrated PCB for superior electrical performance

Application

  • 10Base T
  • LAN
  • Premise wiring
  • Voice/data
Supplier's Site
Modular Coupler, Rj45 (8X8K), Cat 3, Straight, 30Μ, Black Rohs Compliant L-Com - 02AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Modular Coupler, Rj45 (8X8K), Cat 3, Straight, 30Μ, Black Rohs Compliant L-Com
02AH6706
Modular Coupler, Rj45 (8X8K), Cat 3, Straight, 30Μ, Black Rohs Compliant L-Com 02AH6706
MODULAR COUPLER, RJ45 (8X8K), CAT 3, STRAIGHT, 30µ, BLACK ROHS COMPLIANT: YES

MODULAR COUPLER, RJ45 (8X8K), CAT 3, STRAIGHT, 30µ, BLACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF5048SK-BK 02AH6706
Product Name Modular Coupler, RJ45 (8x8K), Cat 3, Straight, 30um, Black Modular Coupler, Rj45 (8X8K), Cat 3, Straight, 30Μ, Black Rohs Compliant L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details