L-com, Inc. Modular Coupler, RJ12 (6x6), Straight, 30um ECF504-6S

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Straight, 30um - ECF504-6S - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Straight, 30um
ECF504-6S
Modular Coupler, RJ12 (6x6), Straight, 30um ECF504-6S
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated for data and voice applications Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Category 3 rated for data and voice applications
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • 30 microinches gold plating for a durable connection
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • Telecommunications
  • IDF/MDF
  • LAN
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-6S
Product Name Modular Coupler, RJ12 (6x6), Straight, 30um
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T08LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details