L-com, Inc. Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Yellow ECF110C5E-YL

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Yellow - ECF110C5E-YL - L-com, Inc.
North Andover, MA, United States
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Yellow
ECF110C5E-YL
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Yellow ECF110C5E-YL
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • Network infrastructure
  • IDF/MDF
  • LAN
  • Premise wiring
Supplier's Site
Jack Rj45/110 Flng Yl L-Com - 89M9497 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rj45/110 Flng Yl L-Com
89M9497
Jack Rj45/110 Flng Yl L-Com 89M9497
JACK RJ45/110 FLNG YL

JACK RJ45/110 FLNG YL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C5E-YL 89M9497
Product Name Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Yellow Jack Rj45/110 Flng Yl L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products