L-com, Inc. USB Type B Coupler, Female Bulkhead/Male, 120 in. ECF504-120BBS

Description
Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures Connectors are USB B panel mount female to standard USB B male Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures Connectors are USB B panel mount female to standard USB B male Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Type B Coupler, Female Bulkhead/Male, 120 in. - ECF504-120BBS - L-com, Inc.
North Andover, MA, United States
USB Type B Coupler, Female Bulkhead/Male, 120 in.
ECF504-120BBS
USB Type B Coupler, Female Bulkhead/Male, 120 in. ECF504-120BBS
Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer Allows USB cables to be passed through panels or enclosures Connectors are USB B panel mount female to standard USB B male Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Another unique panel mount USB option features a bulkhead Type B jack to a molded Type B plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral.Custom lengths available upon request with minimal quantity requirements.

Features

  • 20 AWG power leads allow for maximum power transfer
  • Allows USB cables to be passed through panels or enclosures
  • Connectors are USB B panel mount female to standard USB B male
  • Screw mount for secure installations
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-120BBS
Product Name USB Type B Coupler, Female Bulkhead/Male, 120 in.
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details