L-com, Inc. Cat6, Ruggedized Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap ECSK2109U00

Description
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control
Description
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

Suppliers

Company
Product
Description
Supplier Links
Cat6, Ruggedized Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap - ECSK2109U00 - L-com, Inc.
North Andover, MA, United States
Cat6, Ruggedized Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap
ECSK2109U00
Cat6, Ruggedized Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap ECSK2109U00
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Category 6 rated Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Application 10/100/1000 Base-T networks Battlefield communication systems Factory network Harsh environment Industrial process control

L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.

Features

  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Category 6 rated
  • Electroless Nickel finish is shielded with EMC grounding shields, is RoHS compliant and black in color
  • Only a D-cut hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Application

  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Factory network
  • Harsh environment
  • Industrial process control
Supplier's Site
C6 Jam Nut Shld Sealed En W/ Dust Cap L-Com - 23AK1481 - Newark, An Avnet Company
Chicago, IL, United States
C6 Jam Nut Shld Sealed En W/ Dust Cap L-Com
23AK1481
C6 Jam Nut Shld Sealed En W/ Dust Cap L-Com 23AK1481
C6 JAM NUT SHLD SEALED EN W/ DUST CAP

C6 JAM NUT SHLD SEALED EN W/ DUST CAP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECSK2109U00 23AK1481
Product Name Cat6, Ruggedized Jam-nut, Electroless Nickel finish with Grounding Shield and Dust Cap C6 Jam Nut Shld Sealed En W/ Dust Cap L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 114365G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details