L-com, Inc. Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Ivory ECF110C5E-IV

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Ivory - ECF110C5E-IV - L-com, Inc.
North Andover, MA, United States
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Ivory
ECF110C5E-IV
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Ivory ECF110C5E-IV
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application Network infrastructure IDF/MDF LAN Premise wiring

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • Network infrastructure
  • IDF/MDF
  • LAN
  • Premise wiring
Supplier's Site
Jack Rj45/110 Flng Iv L-Com - 89M9494 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rj45/110 Flng Iv L-Com
89M9494
Jack Rj45/110 Flng Iv L-Com 89M9494
JACK RJ45/110 FLNG IV

JACK RJ45/110 FLNG IV

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C5E-IV 89M9494
Product Name Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Ivory Jack Rj45/110 Flng Iv L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details