L-com, Inc. Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type B/A Connectors ECF504-BA

Description
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type B/A Connectors - ECF504-BA - L-com, Inc.
North Andover, MA, United States
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type B/A Connectors
ECF504-BA
Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type B/A Connectors ECF504-BA
These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided. Features 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding offers isolation from EMI/RFI Screw mount for secure installations Application Data Acquisition PC Peripheral Interconnects Test and Measurement

These unique products combine L-com's fully shielded keystone couplers with a solid die-cast metal mounting frame allowing for mounting in virtually any panel thickness. Three coupler options are available - A to A, A to B, and B to A. 4-40 machine screws are provided.

Features

  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Flange kit includes a keystone style snap-in coupler, mounting frame and 4-40 machine screws
  • Fully stamped shielding offers isolation from EMI/RFI
  • Screw mount for secure installations

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Usb Adapter, 2.0 Rcpt, Type B-Type A; Usb Connector Convert From L-Com - 17X1918 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Rcpt, Type B-Type A; Usb Connector Convert From L-Com
17X1918
Usb Adapter, 2.0 Rcpt, Type B-Type A; Usb Connector Convert From L-Com 17X1918
USB ADAPTER, 2.0 RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:ECF504-XX Series; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 RCPT, TYPE B-TYPE A; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:ECF504-XX Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-BA 17X1918
Product Name Flanged Panel Mounted USB 2.0 Coupler - Shielded, Type B/A Connectors Usb Adapter, 2.0 Rcpt, Type B-Type A; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
LOC Female Isolated Ground Panel Receptacle - SALE-8934 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details