L-com, Inc. Modular Panel Jack, RJ45K (8x8K) / Wires, 30µ ECJ504-8

Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice
Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

Suppliers

Company
Product
Description
Supplier Links
Modular Panel Jack, RJ45K (8x8K) / Wires, 30µ - ECJ504-8 - L-com, Inc.
North Andover, MA, United States
Modular Panel Jack, RJ45K (8x8K) / Wires, 30µ
ECJ504-8
Modular Panel Jack, RJ45K (8x8K) / Wires, 30µ ECJ504-8
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection Flange mount design accepts #4 or #5 screws for secure panel mounting Application Data LAN Telecommunications Voice

L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • 10" wire leads allow connection directly to a PC board
  • 30 microinches gold plating for a durable connection
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • Data
  • LAN
  • Telecommunications
  • Voice
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECJ504-8
Product Name Modular Panel Jack, RJ45K (8x8K) / Wires, 30µ
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details