L-com, Inc. Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Ivory ECF110C6-IV

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Application IDF/MDF LAN Premise wiring Network infrastructure
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Application IDF/MDF LAN Premise wiring Network infrastructure

Suppliers

Company
Product
Description
Supplier Links
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Ivory - ECF110C6-IV - L-com, Inc.
North Andover, MA, United States
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Ivory
ECF110C6-IV
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Ivory ECF110C6-IV
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Application IDF/MDF LAN Premise wiring Network infrastructure

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels
  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness

Application

  • IDF/MDF
  • LAN
  • Premise wiring
  • Network infrastructure
Supplier's Site
Jack Cat6 Rj45/110 Flng Iv L-Com - 89M9500 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Flng Iv L-Com
89M9500
Jack Cat6 Rj45/110 Flng Iv L-Com 89M9500
JACK CAT6 RJ45/110 FLNG IV

JACK CAT6 RJ45/110 FLNG IV

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C6-IV 89M9500
Product Name Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Ivory Jack Cat6 Rj45/110 Flng Iv L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details