L-com, Inc. Cat6 RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C6

Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Category 6 performance ratings facilitate high-speed data communication Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Application Telecommunications IDF/MDF LAN Voice/Data
Datasheet
Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Category 6 performance ratings facilitate high-speed data communication Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Application Telecommunications IDF/MDF LAN Voice/Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat6 RJ45 Coupler Unshielded (8x8) Panel Mount Style - ECF504-C6 - L-com, Inc.
North Andover, MA, United States
Cat6 RJ45 Coupler Unshielded (8x8) Panel Mount Style
ECF504-C6
Cat6 RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C6
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application Category 6 performance ratings facilitate high-speed data communication Fully stamped shielding (shielded versions) offers isolation from EMI/RFI RJ45 Female connectors and straight through wiring for network system compatibility Application Telecommunications IDF/MDF LAN Voice/Data

L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!

Features

  • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
  • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application
  • Category 6 performance ratings facilitate high-speed data communication
  • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI
  • RJ45 Female connectors and straight through wiring for network system compatibility

Application

  • Telecommunications
  • IDF/MDF
  • LAN
  • Voice/Data
Supplier's Site
Coupler Kit, Panel; RJ 45 - 70126208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler Kit, Panel; RJ 45
70126208
Coupler Kit, Panel; RJ 45 70126208
Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in coupler, mounting frame and 4-40 machine screws. These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal frame provides secure mounting and reliable grounding.

Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in coupler, mounting frame and 4-40 machine screws.
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal frame provides secure mounting and reliable grounding.

Supplier's Site
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com - 03M5114 - Newark, An Avnet Company
Chicago, IL, United States
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
03M5114
In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com 03M5114
IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN LINE COUPLER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-C6 70126208 03M5114
Product Name Cat6 RJ45 Coupler Unshielded (8x8) Panel Mount Style Coupler Kit, Panel; RJ 45 In Line Coupler, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products