L-com, Inc. Modular Coupler, RJ12 (6x6), Crossed, 30um ECF504-6C

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Crossed, 30um - ECF504-6C - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Crossed, 30um
ECF504-6C
Modular Coupler, RJ12 (6x6), Crossed, 30um ECF504-6C
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications UL94V-0 rated ivory plastic shell for ruggedness Category 3 rated for data and voice applications Flange mount design accepts #4 or #5 screws for secure panel mounting Application LAN Telecommunications IDF/MDF Voice/Data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications
  • UL94V-0 rated ivory plastic shell for ruggedness
  • Category 3 rated for data and voice applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting

Application

  • LAN
  • Telecommunications
  • IDF/MDF
  • Voice/Data
Supplier's Site
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com - 89M9510 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com
89M9510
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com 89M9510
CPLR PNL MNT 6X6 CROSSED IVRY

CPLR PNL MNT 6X6 CROSSED IVRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-6C 89M9510
Product Name Modular Coupler, RJ12 (6x6), Crossed, 30um Cplr Pnl Mnt 6X6 Crossed Ivry L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - 7809B4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details