L-com, Inc. Cat6a RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C6A

Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 6a / Category 7 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application Telecommunications IDF/MDF LAN Voice/Data
Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 6a / Category 7 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application Telecommunications IDF/MDF LAN Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Cat6a RJ45 Coupler Unshielded (8x8) Panel Mount Style - ECF504-C6A - L-com, Inc.
North Andover, MA, United States
Cat6a RJ45 Coupler Unshielded (8x8) Panel Mount Style
ECF504-C6A
Cat6a RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C6A
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 6a / Category 7 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application Telecommunications IDF/MDF LAN Voice/Data

L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!

Features

  • Category 6a / Category 7 performance ratings facilitate high-speed data communication
  • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application
  • RJ45 Female connectors and straight through wiring for network system compatibility
  • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
  • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI

Application

  • Telecommunications
  • IDF/MDF
  • LAN
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-C6A
Product Name Cat6a RJ45 Coupler Unshielded (8x8) Panel Mount Style
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details