L-com, Inc. Voice Grade Keystone IDC Jack, RJ45 (8x8) EC1107B-8C

Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles Color-coded terminals make wiring easy IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony
Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles Color-coded terminals make wiring easy IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony

Suppliers

Company
Product
Description
Supplier Links
Voice Grade Keystone IDC Jack, RJ45 (8x8) - EC1107B-8C - L-com, Inc.
North Andover, MA, United States
Voice Grade Keystone IDC Jack, RJ45 (8x8)
EC1107B-8C
Voice Grade Keystone IDC Jack, RJ45 (8x8) EC1107B-8C
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Available in RJ11, RJ12, or Rj45 styles Color-coded terminals make wiring easy IDC contacts insure proper cable termination Application Premise wiring Voice applications Telephony

Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks.

Features

  • Tool-less design makes installation fast with no special tools
  • Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination
  • Available in RJ11, RJ12, or Rj45 styles
  • Color-coded terminals make wiring easy
  • IDC contacts insure proper cable termination

Application

  • Premise wiring
  • Voice applications
  • Telephony
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EC1107B-8C
Product Name Voice Grade Keystone IDC Jack, RJ45 (8x8)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details