L-com, Inc. Cat5e, Ruggedized Jam-nut, Zinc-Nickel finish w/Dust Cap ECRK2203U00

Description
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment
Description
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment

Suppliers

Company
Product
Description
Supplier Links
Cat5e, Ruggedized Jam-nut, Zinc-Nickel finish w/Dust Cap - ECRK2203U00 - L-com, Inc.
North Andover, MA, United States
Cat5e, Ruggedized Jam-nut, Zinc-Nickel finish w/Dust Cap
ECRK2203U00
Cat5e, Ruggedized Jam-nut, Zinc-Nickel finish w/Dust Cap ECRK2203U00
L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features Category 5e rated Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating Only a D-cut hole is needed for mounting Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant Application Factory network Industrial process control 10/100/1000 Base-T networks Battlefield communication systems Harsh environment

L-com's Category 5e or Cateogry 6 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and a simple D-hole for mounting with no additional hardware required. They boast an IP68 rating even without a mated connector or dust cap! Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for shielded RJ45 cables. Jam-nuts are available both with and without dust caps. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.

Features

  • Category 5e rated
  • Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
  • Only a D-cut hole is needed for mounting
  • Ruggedized RJ45 Jacks are able to mate with L-com's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
  • Zinc-Nickel finish is shielded and olive drab in color; Zinc-Nickel options are not RoHS compliant

Application

  • Factory network
  • Industrial process control
  • 10/100/1000 Base-T networks
  • Battlefield communication systems
  • Harsh environment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECRK2203U00
Product Name Cat5e, Ruggedized Jam-nut, Zinc-Nickel finish w/Dust Cap
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products