L-com, Inc. Panel Mount Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance ECFRJTLC8S-POE

Description
L-com's unique ECFRJTLC8S-POE Category 8 panel mount RJ45 connector kit solves the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 25 or 40 Gigabits, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. Category 8 rated parts are also fully compliant with PoE++ 802.3bt standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 8 jack. Bulk discounts are available. Features RJ45 (8x8) Panel Mountable Keystone jack with tool-less termination for racks and panels over 0.062" in thickness; Packaged as a kit to allow for termination before installing onto a rack or panel Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair
Description
L-com's unique ECFRJTLC8S-POE Category 8 panel mount RJ45 connector kit solves the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 25 or 40 Gigabits, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. Category 8 rated parts are also fully compliant with PoE++ 802.3bt standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 8 jack. Bulk discounts are available. Features RJ45 (8x8) Panel Mountable Keystone jack with tool-less termination for racks and panels over 0.062" in thickness; Packaged as a kit to allow for termination before installing onto a rack or panel Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance - ECFRJTLC8S-POE - L-com, Inc.
North Andover, MA, United States
Panel Mount Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance
ECFRJTLC8S-POE
Panel Mount Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance ECFRJTLC8S-POE
L-com's unique ECFRJTLC8S-POE Category 8 panel mount RJ45 connector kit solves the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 25 or 40 Gigabits, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. Category 8 rated parts are also fully compliant with PoE++ 802.3bt standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 8 jack. Bulk discounts are available. Features RJ45 (8x8) Panel Mountable Keystone jack with tool-less termination for racks and panels over 0.062" in thickness; Packaged as a kit to allow for termination before installing onto a rack or panel Fully shielded and Category 8 rated for 25 and 40gig networks Recommended for 22-24AWG solid conductors PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load Rear gate prevents accidental disconnects Application Premise wiring Power over Ethernet 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8 LAN Field installations and repair

L-com's unique ECFRJTLC8S-POE Category 8 panel mount RJ45 connector kit solves the problem of mounting category rated jacks into racks or panels that are too thick for standard keystone style systems while maintaining the latest in Ethernet technologies. With network speeds up to 25 or 40 Gigabits, video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects. Shielded versions are 360° shielded to reduce EMI/RFI noise and minimize alien crosstalk. Category 8 rated parts are also fully compliant with PoE++ 802.3bt standards. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Parts are packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 8 jack. Bulk discounts are available.

Features

  • RJ45 (8x8) Panel Mountable Keystone jack with tool-less termination for racks and panels over 0.062" in thickness; Packaged as a kit to allow for termination before installing onto a rack or panel
  • Fully shielded and Category 8 rated for 25 and 40gig networks
  • Recommended for 22-24AWG solid conductors
  • PoE++ IEEE 802.3bt rated and IEC 60512-99-002 for mating and un-mating connectors under electrical load
  • Rear gate prevents accidental disconnects

Application

  • Premise wiring
  • Power over Ethernet
  • 10gig, 25gig or 40gig Ethernet such as Category 6a, 7 or 8
  • LAN
  • Field installations and repair
Supplier's Site
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com - 78AH1104 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com
78AH1104
Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com 78AH1104
RJ45 CONN, KEYSTONE JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount

RJ45 CONN, KEYSTONE JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat8; IP Rating:-; Connector Mounting:Cable Mount, Panel Mount

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECFRJTLC8S-POE 78AH1104
Product Name Panel Mount Ethernet Category 8 Shielded Keystone Jack, rated for 25-40gig, Tool-less w/ PoE Plus Plus Compliance Rj45 Conn, Keystone Jack, 8P8C, 1Port; Modular Connector Type L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details