L-com, Inc. Modular Y-Splitter, 10Base-T/10Base-T ECS205-1

Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data
Description
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data

Suppliers

Company
Product
Description
Supplier Links
Modular Y-Splitter, 10Base-T/10Base-T - ECS205-1 - L-com, Inc.
North Andover, MA, United States
Modular Y-Splitter, 10Base-T/10Base-T
ECS205-1
Modular Y-Splitter, 10Base-T/10Base-T ECS205-1
When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums. Features Available in RJ11/12 or RJ45 configurations Dark gray UL94V-0 plastic housing with A and B port markings for port identification Modular Y-Adapter/Splitter for voice and data applications Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data

When traditional splitters do not fit, L-com's exclusive Y-adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the two jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features A and B port markings for easy identification. L-com stocks six different wiring schemes with either RJ11/12 or RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • Available in RJ11/12 or RJ45 configurations
  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Modular Y-Adapter/Splitter for voice and data applications
  • Six different wiring schemes available from stock for fast delivery
  • 10" cable length to reach into tight spaces

Application

  • LAN
  • Signal sharing/splitting
  • Voice/data
Supplier's Site
Y-Splitter (8X8)M/ 2 (8X4)F L-Com - 94B2894 - Newark, An Avnet Company
Chicago, IL, United States
Y-Splitter (8X8)M/ 2 (8X4)F L-Com
94B2894
Y-Splitter (8X8)M/ 2 (8X4)F L-Com 94B2894
Y-SPLITTER (8X8)M/ 2 (8X4)F

Y-SPLITTER (8X8)M/ 2 (8X4)F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECS205-1 94B2894
Product Name Modular Y-Splitter, 10Base-T/10Base-T Y-Splitter (8X8)M/ 2 (8X4)F L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details