L-com, Inc. High-Powered, Long-Range 5 GHz Wireless N300 Outdoor Access Point EN-ENS500EXT

Description
The EnGenius ENS500EXT is a high-powered, long-range Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps that operates on the 5GHz band so it avoids the congested wireless traffic from devices on the more commonly used 2.4 GHz frequency band. This makes the ENS500EXT an ideal solution for point-to-multipoint connectivity to 5 GHz wireless client bridges (for example, EnGenius ENS500) and connected IP security cameras in parking lots or garages, or for sending data to outdoor digital signage. It’s also ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues who have 5 GHz-capable devices such as iPads, tablet PCs or laptop computers with embedded dual-band Wi-Fi radios. ENS500EXT is compliant with the IEEE802.11a/n standards delivering a wireless data rate of up to 300Mbps on the 5 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS500EXT also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS500EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit External antenna ports for adding your own antennas SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients
Description
The EnGenius ENS500EXT is a high-powered, long-range Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps that operates on the 5GHz band so it avoids the congested wireless traffic from devices on the more commonly used 2.4 GHz frequency band. This makes the ENS500EXT an ideal solution for point-to-multipoint connectivity to 5 GHz wireless client bridges (for example, EnGenius ENS500) and connected IP security cameras in parking lots or garages, or for sending data to outdoor digital signage. It’s also ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues who have 5 GHz-capable devices such as iPads, tablet PCs or laptop computers with embedded dual-band Wi-Fi radios. ENS500EXT is compliant with the IEEE802.11a/n standards delivering a wireless data rate of up to 300Mbps on the 5 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS500EXT also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS500EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit External antenna ports for adding your own antennas SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

Suppliers

Company
Product
Description
Supplier Links
High-Powered, Long-Range 5 GHz Wireless N300 Outdoor Access Point - EN-ENS500EXT - L-com, Inc.
North Andover, MA, United States
High-Powered, Long-Range 5 GHz Wireless N300 Outdoor Access Point
EN-ENS500EXT
High-Powered, Long-Range 5 GHz Wireless N300 Outdoor Access Point EN-ENS500EXT
The EnGenius ENS500EXT is a high-powered, long-range Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps that operates on the 5GHz band so it avoids the congested wireless traffic from devices on the more commonly used 2.4 GHz frequency band. This makes the ENS500EXT an ideal solution for point-to-multipoint connectivity to 5 GHz wireless client bridges (for example, EnGenius ENS500) and connected IP security cameras in parking lots or garages, or for sending data to outdoor digital signage. It’s also ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues who have 5 GHz-capable devices such as iPads, tablet PCs or laptop computers with embedded dual-band Wi-Fi radios. ENS500EXT is compliant with the IEEE802.11a/n standards delivering a wireless data rate of up to 300Mbps on the 5 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price. ENS500EXT also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering. ENS500EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture. Features High 400mW Wireless Power Delivers Long-Range Coverage User-friendly Installation Kit External antenna ports for adding your own antennas SSID-to-VLAN Tagging Wireless N150-300 Speed Application Outdoor video IP camera Applications Point to Point Applications Wireless clients

The EnGenius ENS500EXT is a high-powered, long-range Wireless N300 Outdoor Access Point delivering data rates up to 300Mbps that operates on the 5GHz band so it avoids the congested wireless traffic from devices on the more commonly used 2.4 GHz frequency band. This makes the ENS500EXT an ideal solution for point-to-multipoint connectivity to 5 GHz wireless client bridges (for example, EnGenius ENS500) and connected IP security cameras in parking lots or garages, or for sending data to outdoor digital signage. It’s also ideal for providing connectivity to a small business network and its Internet connection for restaurant patrons, or for students and employees in educational or corporate campus venues who have 5 GHz-capable devices such as iPads, tablet PCs or laptop computers with embedded dual-band Wi-Fi radios.
ENS500EXT is compliant with the IEEE802.11a/n standards delivering a wireless data rate of up to 300Mbps on the 5 GHz frequency spectrum. It features two omni-directional 5 dBi MIMO (Multiple In/Multiple Out) antennas that coupled with its strong transmit power of up to 400mW make it a compelling performance solution for small and growing businesses at a very affordable price.
ENS500EXT also features a robust security feature set that includes support for WPA/WPA2 Personal and Enterprise encryption, 802.1x RADIUS authentication, hidden SSID and MAC address filtering.
ENS500EXT has an IP65 rated weatherproof housing that ensures continued operation in harsh outdoor environments or in climates of extreme cold, heat or continuous moisture.

Features

  • High 400mW Wireless Power Delivers Long-Range Coverage
  • User-friendly Installation Kit
  • External antenna ports for adding your own antennas
  • SSID-to-VLAN Tagging
  • Wireless N150-300 Speed

Application

  • Outdoor video IP camera Applications
  • Point to Point Applications
  • Wireless clients
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-ENS500EXT
Product Name High-Powered, Long-Range 5 GHz Wireless N300 Outdoor Access Point
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Specs
Connector Type Automotive Connector
View Details