L-com, Inc. Voice Grade Keystone IDC Jack, RJ11 (6x4) EC1107B-4C

Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Application Premise wiring Telephony Voice applications
Description
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Application Premise wiring Telephony Voice applications

Suppliers

Company
Product
Description
Supplier Links
Voice Grade Keystone IDC Jack, RJ11 (6x4) - EC1107B-4C - L-com, Inc.
North Andover, MA, United States
Voice Grade Keystone IDC Jack, RJ11 (6x4)
EC1107B-4C
Voice Grade Keystone IDC Jack, RJ11 (6x4) EC1107B-4C
Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks. Features Available in RJ11, RJ12, or Rj45 styles IDC contacts insure proper cable termination Color-coded terminals make wiring easy Tool-less design makes installation fast with no special tools Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination Application Premise wiring Telephony Voice applications

Eliminate the need for tools with L-com's Tool-less Keystone Modular jacks. Each jack features IDC style contacts that do not require the usage of a special punch tool. Just lace the wires into the jack and close it for a finished termination. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. The color-coded terminals make wiring easy. Save time on your next project with L-com's Tool-less Keystone jacks.

Features

  • Available in RJ11, RJ12, or Rj45 styles
  • IDC contacts insure proper cable termination
  • Color-coded terminals make wiring easy
  • Tool-less design makes installation fast with no special tools
  • Voice Grade RJ11, RJ12, and RJ45 Keystone jacks with tool-less termination

Application

  • Premise wiring
  • Telephony
  • Voice applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EC1107B-4C
Product Name Voice Grade Keystone IDC Jack, RJ11 (6x4)
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products