L-com, Inc. Modular Coupler, RJ12 (6x6), Cat 3, Crossed, 30um, Ivory ECF5046C-IV

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection Sturdy snap together design with integrated PCB for superior electrical performance UL94V-0 rated ivory plastic shell for ruggedness Application Voice/Data IDF/MDF LAN Telecommunications
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection Sturdy snap together design with integrated PCB for superior electrical performance UL94V-0 rated ivory plastic shell for ruggedness Application Voice/Data IDF/MDF LAN Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ12 (6x6), Cat 3, Crossed, 30um, Ivory - ECF5046C-IV - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ12 (6x6), Cat 3, Crossed, 30um, Ivory
ECF5046C-IV
Modular Coupler, RJ12 (6x6), Cat 3, Crossed, 30um, Ivory ECF5046C-IV
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features Category 3 rated RJ45 Panel Mount Coupler, Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting 30 microinches gold plating for a durable connection Sturdy snap together design with integrated PCB for superior electrical performance UL94V-0 rated ivory plastic shell for ruggedness Application Voice/Data IDF/MDF LAN Telecommunications

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • Category 3 rated RJ45 Panel Mount Coupler, Cross-wired for voice or data applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • 30 microinches gold plating for a durable connection
  • Sturdy snap together design with integrated PCB for superior electrical performance
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • Voice/Data
  • IDF/MDF
  • LAN
  • Telecommunications
Supplier's Site
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com - 23AK1456 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com
23AK1456
Cplr Pnl Mnt 6X6 Crossed Ivry L-Com 23AK1456
CPLR PNL MNT 6X6 CROSSED IVRY

CPLR PNL MNT 6X6 CROSSED IVRY

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF5046C-IV 23AK1456
Product Name Modular Coupler, RJ12 (6x6), Cat 3, Crossed, 30um, Ivory Cplr Pnl Mnt 6X6 Crossed Ivry L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
SMA Female to BNC Female, Adapter - 9322 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details