L-com, Inc. Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B White ECF110C5E-WT

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Application IDF/MDF LAN Premise wiring Network infrastructure
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Application IDF/MDF LAN Premise wiring Network infrastructure

Suppliers

Company
Product
Description
Supplier Links
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B White - ECF110C5E-WT - L-com, Inc.
North Andover, MA, United States
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B White
ECF110C5E-WT
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B White ECF110C5E-WT
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Application IDF/MDF LAN Premise wiring Network infrastructure

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels
  • Available in five colors or as a shielded jack

Application

  • IDF/MDF
  • LAN
  • Premise wiring
  • Network infrastructure
Supplier's Site
Jack Rj45/110 Flng Wt L-Com - 89M9496 - Newark, An Avnet Company
Chicago, IL, United States
Jack Rj45/110 Flng Wt L-Com
89M9496
Jack Rj45/110 Flng Wt L-Com 89M9496
JACK RJ45/110 FLNG WT

JACK RJ45/110 FLNG WT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C5E-WT 89M9496
Product Name Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B White Jack Rj45/110 Flng Wt L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products