L-com, Inc. USB Type A Coupler, Female Bulkhead/Male, 24 in. ECF504-24AAS

Description
Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connectors are USB A panel mount female to standard USB A male Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects
Description
Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connectors are USB A panel mount female to standard USB A male Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Suppliers

Company
Product
Description
Supplier Links
USB Type A Coupler, Female Bulkhead/Male, 24 in. - ECF504-24AAS - L-com, Inc.
North Andover, MA, United States
USB Type A Coupler, Female Bulkhead/Male, 24 in.
ECF504-24AAS
USB Type A Coupler, Female Bulkhead/Male, 24 in. ECF504-24AAS
Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements. Features 20 AWG power leads allow for maximum power transfer 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows USB cables to be passed through panels or enclosures Connectors are USB A panel mount female to standard USB A male Screw mount for secure installations Application Data Acquisition Test and Measurement PC Peripheral Interconnects

Another unique panel mount USB option features a bulkhead Type A jack to a molded Type A plug attached via USB 2.0 compliant cable. These cables can be directly connected to a mating connector inside an enclosure. These assemblies are fully shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer from host to peripheral. Custom lengths available upon request with minimal quantity requirements.

Features

  • 20 AWG power leads allow for maximum power transfer
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows USB cables to be passed through panels or enclosures
  • Connectors are USB A panel mount female to standard USB A male
  • Screw mount for secure installations

Application

  • Data Acquisition
  • Test and Measurement
  • PC Peripheral Interconnects
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-24AAS
Product Name USB Type A Coupler, Female Bulkhead/Male, 24 in.
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details