L-com, Inc. Modular Coupler, RJ11 (6x4), Crossed, 30um ECF504-4C

Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Category 3 rated for data and voice applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data
Description
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Category 3 rated for data and voice applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

Suppliers

Company
Product
Description
Supplier Links
Modular Coupler, RJ11 (6x4), Crossed, 30um - ECF504-4C - L-com, Inc.
North Andover, MA, United States
Modular Coupler, RJ11 (6x4), Crossed, 30um
ECF504-4C
Modular Coupler, RJ11 (6x4), Crossed, 30um ECF504-4C
L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 30 microinches gold plating for a durable connection Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Category 3 rated for data and voice applications UL94V-0 rated ivory plastic shell for ruggedness Application Telecommunications IDF/MDF LAN Voice/Data

L-com's exclusive line of category 3 panel mount connectors is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. With a category 3 rating these couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 30 microinches gold plating for a durable connection
  • Category 3 RJ45 Panel Mount Coupler, USOC Straight or Cross-wired for voice or data applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Category 3 rated for data and voice applications
  • UL94V-0 rated ivory plastic shell for ruggedness

Application

  • Telecommunications
  • IDF/MDF
  • LAN
  • Voice/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECF504-4C
Product Name Modular Coupler, RJ11 (6x4), Crossed, 30um
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products