L-com, Inc. C6 Shielded Economy Coupler Inline Silver EC-C6-S

Description
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN
Description
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN

Suppliers

Company
Product
Description
Supplier Links
C6 Shielded Economy Coupler Inline Silver - EC-C6-S - L-com, Inc.
North Andover, MA, United States
C6 Shielded Economy Coupler Inline Silver
EC-C6-S
C6 Shielded Economy Coupler Inline Silver EC-C6-S
L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects. Features Category 6 rated Economy RJ45 Ethernet coupler Inline style RJ45 (8x8) feed-through Available in shielded or unshielded Application Premise wiring Voice or data networking Telecommunications Ethernet LAN

L-com's Category 6 rated Economy RJ45 couplers and adapters are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to use 8x8 inline couplers are engineered to bring high performance in a compact design at minimal expense for your application. Contact us for pricing for your larger projects.

Features

  • Category 6 rated Economy RJ45 Ethernet coupler
  • Inline style
  • RJ45 (8x8) feed-through
  • Available in shielded or unshielded

Application

  • Premise wiring
  • Voice or data networking
  • Telecommunications
  • Ethernet
  • LAN
Supplier's Site
Coupler, Rj45 Jack, 8P8C, Cat6, Shld; In Line Connector A L-Com - 72AH9981 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, Rj45 Jack, 8P8C, Cat6, Shld; In Line Connector A L-Com
72AH9981
Coupler, Rj45 Jack, 8P8C, Cat6, Shld; In Line Connector A L-Com 72AH9981
COUPLER, RJ45 JACK, 8P8C, CAT6, SHLD; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:Jack RoHS Compliant: Yes

COUPLER, RJ45 JACK, 8P8C, CAT6, SHLD; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:-; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:Jack RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EC-C6-S 72AH9981
Product Name C6 Shielded Economy Coupler Inline Silver Coupler, Rj45 Jack, 8P8C, Cat6, Shld; In Line Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details