L-com, Inc. Keystone IDC-10P10C Jack, Cat.5-568A/B EC1107B-10C5

Description
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels Application Premise wiring Telephony Voice applications
Description
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels Application Premise wiring Telephony Voice applications

Suppliers

Company
Product
Description
Supplier Links
Keystone IDC-10P10C Jack, Cat.5-568A/B - EC1107B-10C5 - L-com, Inc.
North Andover, MA, United States
Keystone IDC-10P10C Jack, Cat.5-568A/B
EC1107B-10C5
Keystone IDC-10P10C Jack, Cat.5-568A/B EC1107B-10C5
L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels. Features 50 microinches gold plating on RJ jack contact surfaces for a reliable connection Traditional IDC 110 contacts for fast termination Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks Available in Category 5 EIA568A/B or USOC color-coding Standard Keystone housing is compatible with most wall plates and panels Application Premise wiring Telephony Voice applications

L-com's exclusive 10-pin modular jack series offers you a choice of either a category 5 grade or a voice grade connection. Often used on serial terminations, this jack offers 10 contact positions in the space of a typical RJ45 jack. With traditional IDC 110 punch terminals, installation is easy and fast. The color-coded terminals make wiring easy. Featuring a standard keystone style housing, these jacks are ready to be snapped into standard wall plates and rack panels.

Features

  • 50 microinches gold plating on RJ jack contact surfaces for a reliable connection
  • Traditional IDC 110 contacts for fast termination
  • Voice or Network Grade 10-pin, 10-contact Modular Raja style jacks
  • Available in Category 5 EIA568A/B or USOC color-coding
  • Standard Keystone housing is compatible with most wall plates and panels

Application

  • Premise wiring
  • Telephony
  • Voice applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EC1107B-10C5
Product Name Keystone IDC-10P10C Jack, Cat.5-568A/B
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details