L-com, Inc. ENH900EXT 3x3 802.11a/b/g/n Dual-Band Ruggedized Outdoor AP EN-ENH900EXT

Description
The ENH900EXT is a high-powered, long-range, Mesh-capable 3x3 Dual-Band Wireless 802.11a/b/g/n Outdoor Access Point with speeds up to 450 Mbps on both its high-powered 2.4 GHz and 5 GHz radios. It can be configured as an Access Point, Mesh, or WDS (AP, Station, & Bridge). The ENH900EXT is designed to operate in a variety of outdoor environments making its high-powered, long-range characteristics a cost-effective alternative to ordinary Access Points that don’t have the range and reach to connect to a growing number of wireless users who wish to connect to a business network. The ENH900EXT supports Mesh Networking in the 2.4 GHz frequency band to provide redundant and robust connectivity for wireless deployments when running Ethernet cable is not practical. Mesh networking allows The Access Point also supports seamless roaming throughout the network. Nodes in the Mesh network are chosen via the quickest and safest path to keep client devices like Wi-Fi phones, tablets, laptops, and other devices connected as they move in campus-wide network deployments. When new Access Points are added, the new node is incorporated automatically to the network and in the event that an Access Point fails, surrounding nodes will pick up the wireless devices without any interruption of signal. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Outdoor video IP camera Applications Supports Mesh in the 2.4 GHz band Wireless clients Point to Point Applications
Description
The ENH900EXT is a high-powered, long-range, Mesh-capable 3x3 Dual-Band Wireless 802.11a/b/g/n Outdoor Access Point with speeds up to 450 Mbps on both its high-powered 2.4 GHz and 5 GHz radios. It can be configured as an Access Point, Mesh, or WDS (AP, Station, & Bridge). The ENH900EXT is designed to operate in a variety of outdoor environments making its high-powered, long-range characteristics a cost-effective alternative to ordinary Access Points that don’t have the range and reach to connect to a growing number of wireless users who wish to connect to a business network. The ENH900EXT supports Mesh Networking in the 2.4 GHz frequency band to provide redundant and robust connectivity for wireless deployments when running Ethernet cable is not practical. Mesh networking allows The Access Point also supports seamless roaming throughout the network. Nodes in the Mesh network are chosen via the quickest and safest path to keep client devices like Wi-Fi phones, tablets, laptops, and other devices connected as they move in campus-wide network deployments. When new Access Points are added, the new node is incorporated automatically to the network and in the event that an Access Point fails, surrounding nodes will pick up the wireless devices without any interruption of signal. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Outdoor video IP camera Applications Supports Mesh in the 2.4 GHz band Wireless clients Point to Point Applications

Suppliers

Company
Product
Description
Supplier Links
ENH900EXT 3x3 802.11a/b/g/n Dual-Band Ruggedized Outdoor AP - EN-ENH900EXT - L-com, Inc.
North Andover, MA, United States
ENH900EXT 3x3 802.11a/b/g/n Dual-Band Ruggedized Outdoor AP
EN-ENH900EXT
ENH900EXT 3x3 802.11a/b/g/n Dual-Band Ruggedized Outdoor AP EN-ENH900EXT
The ENH900EXT is a high-powered, long-range, Mesh-capable 3x3 Dual-Band Wireless 802.11a/b/g/n Outdoor Access Point with speeds up to 450 Mbps on both its high-powered 2.4 GHz and 5 GHz radios. It can be configured as an Access Point, Mesh, or WDS (AP, Station, & Bridge). The ENH900EXT is designed to operate in a variety of outdoor environments making its high-powered, long-range characteristics a cost-effective alternative to ordinary Access Points that don’t have the range and reach to connect to a growing number of wireless users who wish to connect to a business network. The ENH900EXT supports Mesh Networking in the 2.4 GHz frequency band to provide redundant and robust connectivity for wireless deployments when running Ethernet cable is not practical. Mesh networking allows The Access Point also supports seamless roaming throughout the network. Nodes in the Mesh network are chosen via the quickest and safest path to keep client devices like Wi-Fi phones, tablets, laptops, and other devices connected as they move in campus-wide network deployments. When new Access Points are added, the new node is incorporated automatically to the network and in the event that an Access Point fails, surrounding nodes will pick up the wireless devices without any interruption of signal. Features IP55 waterproof wall-mount housing specifically designed for outdoor deployment Maximum High power output to ensure robust long-range coverage PoE injector and a convenient mast mounting strap included for ease of installation Dual polarity antenna design to minimize interference WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network Application Outdoor video IP camera Applications Supports Mesh in the 2.4 GHz band Wireless clients Point to Point Applications

The ENH900EXT is a high-powered, long-range, Mesh-capable 3x3 Dual-Band Wireless 802.11a/b/g/n Outdoor Access Point with speeds up to 450 Mbps on both its high-powered 2.4 GHz and 5 GHz radios. It can be configured as an Access Point, Mesh, or WDS (AP, Station, & Bridge). The ENH900EXT is designed to operate in a variety of outdoor environments making its high-powered, long-range characteristics a cost-effective alternative to ordinary Access Points that don’t have the range and reach to connect to a growing number of wireless users who wish to connect to a business network.
The ENH900EXT supports Mesh Networking in the 2.4 GHz frequency band to provide redundant and robust connectivity for wireless deployments when running Ethernet cable is not practical. Mesh networking allows The Access Point also supports seamless roaming throughout the network. Nodes in the Mesh network are chosen via the quickest and safest path to keep client devices like Wi-Fi phones, tablets, laptops, and other devices connected as they move in campus-wide network deployments. When new Access Points are added, the new node is incorporated automatically to the network and in the event that an Access Point fails, surrounding nodes will pick up the wireless devices without any interruption of signal.

Features

  • IP55 waterproof wall-mount housing specifically designed for outdoor deployment
  • Maximum High power output to ensure robust long-range coverage
  • PoE injector and a convenient mast mounting strap included for ease of installation
  • Dual polarity antenna design to minimize interference
  • WEP/WPA/WPA2 wireless encryption to ensure security of the wireless network

Application

  • Outdoor video IP camera Applications
  • Supports Mesh in the 2.4 GHz band
  • Wireless clients
  • Point to Point Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number EN-ENH900EXT
Product Name ENH900EXT 3x3 802.11a/b/g/n Dual-Band Ruggedized Outdoor AP
Unlock Full Specs
to access all available technical data

Similar Products

Push-in bulkhead connector - NPQM-H-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
0.025″ Gold-Plated Square Socket Continuous Jumpers, 2″ Centers - SALE-L2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 28 AWG
View Details