L-com, Inc. Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Blue ECF110C5E-BL

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure

Suppliers

Company
Product
Description
Supplier Links
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Blue - ECF110C5E-BL - L-com, Inc.
North Andover, MA, United States
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Blue
ECF110C5E-BL
Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Blue ECF110C5E-BL
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels
  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel

Application

  • IDF/MDF
  • LAN
  • Premise wiring
  • Network infrastructure
Supplier's Site
Jack Cat5E Rj45/110 Flng Bl L-Com - 89M9492 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat5E Rj45/110 Flng Bl L-Com
89M9492
Jack Cat5E Rj45/110 Flng Bl L-Com 89M9492
JACK CAT5E RJ45/110 FLNG BL

JACK CAT5E RJ45/110 FLNG BL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C5E-BL 89M9492
Product Name Cat5e ECF Keystone Jack 110/RJ45 EIA568A/B Blue Jack Cat5E Rj45/110 Flng Bl L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details