L-com, Inc. TIA568B Splitter, 8x8 Plug / 4 (6x2) Jacks ECS401-12

Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Application Signal sharing/splitting Voice/data LAN
Description
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Application Signal sharing/splitting Voice/data LAN

Suppliers

Company
Product
Description
Supplier Links
TIA568B Splitter, 8x8 Plug / 4 (6x2) Jacks - ECS401-12 - L-com, Inc.
North Andover, MA, United States
TIA568B Splitter, 8x8 Plug / 4 (6x2) Jacks
ECS401-12
TIA568B Splitter, 8x8 Plug / 4 (6x2) Jacks ECS401-12
When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums. Features Dark gray UL94V-0 plastic housing with A and B port markings for port identification Six different wiring schemes available from stock for fast delivery 10" cable length to reach into tight spaces Modular 4-way adapter/splitter with RJ45 connections for voice and data applications Splitters are USOC or EIA568 wired for voice and data applications Application Signal sharing/splitting Voice/data LAN

When traditional splitters do not fit, L-com's exclusive 4-way adapter series is perfect. These splitters feature a 10" cable for the male plug and a unique housing for the four RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The dark gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks four different wiring schemes with RJ45 connections, or we can quote a custom version with modest minimums.

Features

  • Dark gray UL94V-0 plastic housing with A and B port markings for port identification
  • Six different wiring schemes available from stock for fast delivery
  • 10" cable length to reach into tight spaces
  • Modular 4-way adapter/splitter with RJ45 connections for voice and data applications
  • Splitters are USOC or EIA568 wired for voice and data applications

Application

  • Signal sharing/splitting
  • Voice/data
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS401-12
Product Name TIA568B Splitter, 8x8 Plug / 4 (6x2) Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details