L-com, Inc. Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C3

Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 3 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application IDF/MDF LAN Voice/Data Telecommunications
Description
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 3 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application IDF/MDF LAN Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style - ECF504-C3 - L-com, Inc.
North Andover, MA, United States
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style
ECF504-C3
Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style ECF504-C3
L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today! Features Category 3 performance ratings facilitate high-speed data communication RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application RJ45 Female connectors and straight through wiring for network system compatibility Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws Fully stamped shielding (shielded versions) offers isolation from EMI/RFI Application IDF/MDF LAN Voice/Data Telecommunications

L-com's ECF panel mount RJ45 Coupler line combines innovative design with an affordable price. With a solid die-cast metal mounting frame, these unique RJ45 coupler kits allow panel mounting in virtually any panel thickness. Designed to work with EIA/TIA 568A and B wiring, these RJ45 couplers offer a reliable method to pass high-speed data communication through a chassis or rack panel. RJ45 coupler options listed include Category 3, 5E,6 and 6a performance ratings in both Shielded and Unshielded versions. RJ45 coupler kits include a snap-in coupler, mounting frame and 4-40 machine screws. Order online today!

Features

  • Category 3 performance ratings facilitate high-speed data communication
  • RJ45 coupler is EIA/TIA 568A/B compliant ensuring compatibility and reliability in your application
  • RJ45 Female connectors and straight through wiring for network system compatibility
  • Flange kit includes a snap-in coupler, mounting frame and 4-40 machine screws
  • Fully stamped shielding (shielded versions) offers isolation from EMI/RFI

Application

  • IDF/MDF
  • LAN
  • Voice/Data
  • Telecommunications
Supplier's Site
Modular Adapter, Rj45 Jack-Jack, 8P8C; In Line Connector A L-Com - 89M9505 - Newark, An Avnet Company
Chicago, IL, United States
Modular Adapter, Rj45 Jack-Jack, 8P8C; In Line Connector A L-Com
89M9505
Modular Adapter, Rj45 Jack-Jack, 8P8C; In Line Connector A L-Com 89M9505
MODULAR ADAPTER, RJ45 JACK-JACK, 8P8C; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:ECF Series; Convert From Gender:Jack; Convert From Positions:8Positions ; Convert To Gender:JackRoHS Compliant: Yes

MODULAR ADAPTER, RJ45 JACK-JACK, 8P8C; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:ECF Series; Convert From Gender:Jack; Convert From Positions:8Positions; Convert To Gender:JackRoHS Compliant: Yes

Supplier's Site
Coupler Kit, Panel; RJ 45 - 70126206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler Kit, Panel; RJ 45
70126206
Coupler Kit, Panel; RJ 45 70126206
Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in coupler, mounting frame and 4-40 machine screws. These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal frame provides secure mounting and reliable grounding.

Premium Panel Mounted Modular Coupler Kits, Category 3, 5E & 6 - Shielded & Unshielded
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal mounting frame provides secure mounting and reliable grounding. Kits include a snap-in coupler, mounting frame and 4-40 machine screws.
These unique coupler kits allow panel mounting in virtually any panel thickness. A solid die-cast metal frame provides secure mounting and reliable grounding.

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ECF504-C3 89M9505 70126206
Product Name Cat3 RJ45 Coupler Unshielded (8x8) Panel Mount Style Modular Adapter, Rj45 Jack-Jack, 8P8C; In Line Connector A L-Com Coupler Kit, Panel; RJ 45
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers