L-com, Inc. Shielded Category 5E ECF Keystone Jack 110/RJ45 EIA568A/B ECF110C5E-S

Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure
Datasheet
Description
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Category 5E ECF Keystone Jack 110/RJ45 EIA568A/B - ECF110C5E-S - L-com, Inc.
North Andover, MA, United States
Shielded Category 5E ECF Keystone Jack 110/RJ45 EIA568A/B
ECF110C5E-S
Shielded Category 5E ECF Keystone Jack 110/RJ45 EIA568A/B ECF110C5E-S
These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Application IDF/MDF LAN Premise wiring Network infrastructure

These unique Category 5e panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Panel mount Category 5e RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels
  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel

Application

  • IDF/MDF
  • LAN
  • Premise wiring
  • Network infrastructure
Supplier's Site
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type L-Com - 89M9495 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type L-Com
89M9495
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type L-Com 89M9495
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C5E-S 89M9495
Product Name Shielded Category 5E ECF Keystone Jack 110/RJ45 EIA568A/B Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type L-Com
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details