L-com, Inc. USOC Splitter, 8x8 Plug / 2 (8x4) Jacks ECS801-1

Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data
Description
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data

Suppliers

Company
Product
Description
Supplier Links
USOC Splitter, 8x8 Plug / 2 (8x4) Jacks - ECS801-1 - L-com, Inc.
North Andover, MA, United States
USOC Splitter, 8x8 Plug / 2 (8x4) Jacks
ECS801-1
USOC Splitter, 8x8 Plug / 2 (8x4) Jacks ECS801-1
When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums. Features Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification Shielded 2-way modular Y-adapters/splitters for voice and data applications Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter Most common configurations available from stock for fast delivery Shielded 10" cable length to reach into tight spaces Application LAN Signal sharing/splitting Voice/data

When traditional splitters do not fit, L-com's exclusive shielded Y-adapter series is perfect. These splitters feature a 10" shielded cable for the male plug and a unique housing for the two shielded RJ45 jacks allowing this adapter to plug into tight spaces without blocking adjacent ports. The light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification. L-com stocks three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter, or we can quote a custom version with modest minimums.

Features

  • Light gray plastic housing is UL94V-0 rated and features a wiring diagram for easy port identification
  • Shielded 2-way modular Y-adapters/splitters for voice and data applications
  • Three different wiring schemes for either USOC bridge/splitter or a 10Base-T splitter
  • Most common configurations available from stock for fast delivery
  • Shielded 10" cable length to reach into tight spaces

Application

  • LAN
  • Signal sharing/splitting
  • Voice/data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECS801-1
Product Name USOC Splitter, 8x8 Plug / 2 (8x4) Jacks
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details