L-com, Inc. USB Adapter A-A, Black ECF504B-UAA

Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement
Description
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
USB Adapter A-A, Black - ECF504B-UAA - L-com, Inc.
North Andover, MA, United States
USB Adapter A-A, Black
ECF504B-UAA
USB Adapter A-A, Black ECF504B-UAA
L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today! Features Allows USB cables to be passed through panels or enclosures Connector options are USB A-A, B-A & A-B Screw mount for secure installations Shielded and Unshielded housings available for user grounding preference 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Application Data Acquisition PC Peripheral Interconnects Test and Measurement

L-com's ECF USB Adapter family allows USB cables to be efficiently passed through a panel or enclosure. The ECF USB Adapter options include A-A, A-B, and B-A connector combinations in addition to both shielded and unshielded USB adapter designs. These ECF style USB adapter products securely mount via 4-40 screws which are sold separately (PN ECF440). Order online today!

Features

  • Allows USB cables to be passed through panels or enclosures
  • Connector options are USB A-A, B-A & A-B
  • Screw mount for secure installations
  • Shielded and Unshielded housings available for user grounding preference
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Data Acquisition
  • PC Peripheral Interconnects
  • Test and Measurement
Supplier's Site
Cplr Pnl Mnt Usb A/a Blk Rohs Compliant L-Com - 85T9020 - Newark, An Avnet Company
Chicago, IL, United States
Cplr Pnl Mnt Usb A/a Blk Rohs Compliant L-Com
85T9020
Cplr Pnl Mnt Usb A/a Blk Rohs Compliant L-Com 85T9020
CPLR PNL MNT USB A/A BLK ROHS COMPLIANT: YES

CPLR PNL MNT USB A/A BLK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504B-UAA 85T9020
Product Name USB Adapter A-A, Black Cplr Pnl Mnt Usb A/a Blk Rohs Compliant L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details