L-com, Inc. Modular Panel Jack, Cat 3, RJ12 (6x6) / Wires, 30µ, Ivory ECJ5046-IV

Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application Telecommunications Voice Data LAN
Description
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application Telecommunications Voice Data LAN

Suppliers

Company
Product
Description
Supplier Links
Modular Panel Jack, Cat 3, RJ12 (6x6) / Wires, 30µ, Ivory - ECJ5046-IV - L-com, Inc.
North Andover, MA, United States
Modular Panel Jack, Cat 3, RJ12 (6x6) / Wires, 30µ, Ivory
ECJ5046-IV
Modular Panel Jack, Cat 3, RJ12 (6x6) / Wires, 30µ, Ivory ECJ5046-IV
L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today. Features 10" wire leads allow connection directly to a PC board 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications Flange mount design accepts #4 or #5 screws for secure panel mounting Sturdy snap together design with integrated PCB for superior electrical performance Application Telecommunications Voice Data LAN

L-com's exclusive line of panel mount jacks is the perfect choice for passing modular cables through a rack panel or wall plate. The unique flange mount design accepts #4 or #5 screws for secure mounting of these couplers to any panel (purchased separately). Contacts have 30 microinches of gold plating for durability and the ivory plastic shell is UL94V-0 rated. 10" wire leads allow you to connect directly to a PC board or another connector. These couplers can be used for either voice or data applications. Large volume discounts offered; Call today.

Features

  • 10" wire leads allow connection directly to a PC board
  • 30 microinches gold plating for a durable connection with UL94V-0 rated ivory plastic shell for ruggedness
  • Cat 3 rated Panel mount RJ11/12 and RJ45 jacks with 10" wire leads for voice or data applications
  • Flange mount design accepts #4 or #5 screws for secure panel mounting
  • Sturdy snap together design with integrated PCB for superior electrical performance

Application

  • Telecommunications
  • Voice
  • Data
  • LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number ECJ5046-IV
Product Name Modular Panel Jack, Cat 3, RJ12 (6x6) / Wires, 30µ, Ivory
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Couplers - 282784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details