L-com, Inc. USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS Housing, Silver ECF504-3AB-S

Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AB-S is a silver adapter with an A type female to a B type female design with a shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AB-S is a silver USB 3.0 adapter with an A type female to a B type female design and a shielded, chrome plated housing Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers
Description
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AB-S is a silver adapter with an A type female to a B type female design with a shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AB-S is a silver USB 3.0 adapter with an A type female to a B type female design and a shielded, chrome plated housing Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS Housing, Silver - ECF504-3AB-S - L-com, Inc.
North Andover, MA, United States
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS Housing, Silver
ECF504-3AB-S
USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS Housing, Silver ECF504-3AB-S
In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design. The ECF504-3AB-S is a silver adapter with an A type female to a B type female design with a shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure. L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today. Features The ECF504-3AB-S is a silver USB 3.0 adapter with an A type female to a B type female design and a shielded, chrome plated housing Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B Shielded and Unshielded housings available for user grounding preference Application PC peripheral interconnects and computing Data acquisition and storage Test and measurement Video and data transfer Printers and servers

In stock and shipping same day, L-com's USB 3.0 ECF504-3 adapter/coupler family allows USB cables to be efficiently passed through a panel or enclosure using L-com's efficient ECF style flange mount design.
The ECF504-3AB-S is a silver adapter with an A type female to a B type female design with a shielded, chrome plated housing and is rated for USB 3.0. Coupler/adapter options include A to A, A to B, and B to A connector combinations in addition to both chrome plated, shielded and unshielded housing designs. The chrome plated design electrically connects the connector shells and ground to the housing's plating and is excellent for applications that require grounding your adapter/coupler to your panel or enclosure.
L-com's ECF style USB adapter products securely mount via 4-40 screws which are sold separately (see part number ECF440). Available colors include black, ivory and silver. Contact L-com's expert technical support with questions and order online today.

Features

  • The ECF504-3AB-S is a silver USB 3.0 adapter with an A type female to a B type female design and a shielded, chrome plated housing
  • Allows USB cables to be passed through panels or enclosures using L-com's ECF style flange mount design with screw mounting for secure installation
  • Rated for USB 3.0 applications with 30 micro inch gold plated contacts to provide reliable connections with repeated mating cycles
  • Available connector options include USB 2.0 and 3.0 female type A-A, B-A & A-B
  • Shielded and Unshielded housings available for user grounding preference

Application

  • PC peripheral interconnects and computing
  • Data acquisition and storage
  • Test and measurement
  • Video and data transfer
  • Printers and servers
Supplier's Site
Usb Coupler, 3.0 Type A Rcpt-B Rcpt/shld; Usb Connector Convert From L-Com - 27AJ4155 - Newark, An Avnet Company
Chicago, IL, United States
Usb Coupler, 3.0 Type A Rcpt-B Rcpt/shld; Usb Connector Convert From L-Com
27AJ4155
Usb Coupler, 3.0 Type A Rcpt-B Rcpt/shld; Usb Connector Convert From L-Com 27AJ4155
USB COUPLER, 3.0 TYPE A RCPT-B RCPT/SHLD; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

USB COUPLER, 3.0 TYPE A RCPT-B RCPT/SHLD; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-3AB-S 27AJ4155
Product Name USB 3.0 Adapter Coupler Panel Mount ECF Flange Style, A Type Female to B Type Female, Chrome Plated Shielded ABS Housing, Silver Usb Coupler, 3.0 Type A Rcpt-B Rcpt/shld; Usb Connector Convert From L-Com
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Low Profile Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details