L-com, Inc. Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Blue ECF110C6-BL

Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring
Description
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring

Suppliers

Company
Product
Description
Supplier Links
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Blue - ECF110C6-BL - L-com, Inc.
North Andover, MA, United States
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Blue
ECF110C6-BL
Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Blue ECF110C6-BL
These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack. Features Available in five colors or as a shielded jack Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness Standard 110 IDC style termination on the back allowing for quick termination Two 4-40 screws allow for secure mounting to all panels Application IDF/MDF LAN Network infrastructure Premise wiring

These unique Category 6 panel mount RJ45 connector kits solve the problem of mounting category rated jacks into panels that are too thick for standard keystone style systems. These connectors use a standard 110 IDC style termination on the back allowing for quick termination. The metal flange allows secure mounting of this connector into panels thicker than 0.062". Packaged as a kit, including the flange, two 4-40 screws, and one RJ45 Cat 5E jack.

Features

  • Available in five colors or as a shielded jack
  • Packaged as a kit to allow for termination before installing onto a panel
  • Panel mount Category 6 RJ45 110 style keystone connectors to panels over .062" thickness
  • Standard 110 IDC style termination on the back allowing for quick termination
  • Two 4-40 screws allow for secure mounting to all panels

Application

  • IDF/MDF
  • LAN
  • Network infrastructure
  • Premise wiring
Supplier's Site
Jack Cat6 Rj45/110 Flng Bl L-Com - 89M9498 - Newark, An Avnet Company
Chicago, IL, United States
Jack Cat6 Rj45/110 Flng Bl L-Com
89M9498
Jack Cat6 Rj45/110 Flng Bl L-Com 89M9498
JACK CAT6 RJ45/110 FLNG BL

JACK CAT6 RJ45/110 FLNG BL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF110C6-BL 89M9498
Product Name Cat6 ECF Keystone Jack 110/RJ45 EIA568A/B Blue Jack Cat6 Rj45/110 Flng Bl L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - 8006E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details