L-com, Inc. 75 Ohm N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400-75 EZ-400-NMH-75-X-LC

Description
L-com's N Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-NMH-75-X-LC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com's N Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-NMH-75-X-LC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400-75 - EZ-400-NMH-75-X-LC - L-com, Inc.
North Andover, MA, United States
75 Ohm N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400-75
EZ-400-NMH-75-X-LC
75 Ohm N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400-75 EZ-400-NMH-75-X-LC
L-com's N Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 3 GHz. The specifications and a basic dimensional drawing for EZ-400-NMH-75-X-LC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/Non-Solder Contact attachment Application RF Boxes and components RF Test systems General Purpose RF Interconnect Laboratory applications

L-com's N Male connector for LMR-400-75 coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 3 GHz.
The specifications and a basic dimensional drawing for EZ-400-NMH-75-X-LC Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/Non-Solder Contact attachment

Application

  • RF Boxes and components
  • RF Test systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
75 Ohm N Male Connector Crimp/non-Solder Contact A L-Com - 24AK6284 - Newark, An Avnet Company
Chicago, IL, United States
75 Ohm N Male Connector Crimp/non-Solder Contact A L-Com
24AK6284
75 Ohm N Male Connector Crimp/non-Solder Contact A L-Com 24AK6284
75 OHM N MALE CONNECTOR CRIMP/NON-SOLDER CONTACT A

75 OHM N MALE CONNECTOR CRIMP/NON-SOLDER CONTACT A

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EZ-400-NMH-75-X-LC 24AK6284
Product Name 75 Ohm N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400-75 75 Ohm N Male Connector Crimp/non-Solder Contact A L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details