L-com, Inc. IEEE-1394 Firewire Shielded Coupler, Type 1 ECF504-94MS

Description
This coupler provides a practical and cost effective way to feed firewire cables through a panel or enclosure. Utilizing a unique mounting flange these units are usable in virtually any panel thickness. Features two Type 1 (6 position) female connectors and a metallic housing. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Screw mount for secure installations Shielded housings maintain system ground 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows Firewire cables to be passed through panels or enclosures Connectors are Type 1 (6 position) to Type 1 (6 position) Application Data center Enclosure Firewire IEEE 1394
Datasheet
Description
This coupler provides a practical and cost effective way to feed firewire cables through a panel or enclosure. Utilizing a unique mounting flange these units are usable in virtually any panel thickness. Features two Type 1 (6 position) female connectors and a metallic housing. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Screw mount for secure installations Shielded housings maintain system ground 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows Firewire cables to be passed through panels or enclosures Connectors are Type 1 (6 position) to Type 1 (6 position) Application Data center Enclosure Firewire IEEE 1394
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-1394 Firewire Shielded Coupler, Type 1 - ECF504-94MS - L-com, Inc.
North Andover, MA, United States
IEEE-1394 Firewire Shielded Coupler, Type 1
ECF504-94MS
IEEE-1394 Firewire Shielded Coupler, Type 1 ECF504-94MS
This coupler provides a practical and cost effective way to feed firewire cables through a panel or enclosure. Utilizing a unique mounting flange these units are usable in virtually any panel thickness. Features two Type 1 (6 position) female connectors and a metallic housing. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Screw mount for secure installations Shielded housings maintain system ground 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Allows Firewire cables to be passed through panels or enclosures Connectors are Type 1 (6 position) to Type 1 (6 position) Application Data center Enclosure Firewire IEEE 1394

This coupler provides a practical and cost effective way to feed firewire cables through a panel or enclosure. Utilizing a unique mounting flange these units are usable in virtually any panel thickness. Features two Type 1 (6 position) female connectors and a metallic housing. Recommended 4-40 mounting screws must be purchased separately (P/N ECF440).

Features

  • Screw mount for secure installations
  • Shielded housings maintain system ground
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Allows Firewire cables to be passed through panels or enclosures
  • Connectors are Type 1 (6 position) to Type 1 (6 position)

Application

  • Data center
  • Enclosure
  • Firewire
  • IEEE 1394
Supplier's Site
Firewire Adapter; Inter Series Connector A L-Com - 61M3829 - Newark, An Avnet Company
Chicago, IL, United States
Firewire Adapter; Inter Series Connector A L-Com
61M3829
Firewire Adapter; Inter Series Connector A L-Com 61M3829
FIREWIRE ADAPTER; Inter Series Connector A:IEEE-1394 FireWire; Convert From Positions:6Positions ; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-1394 FireWire; Convert To Positions:6Positions ; Product Range:- RoHS Compliant: Yes

FIREWIRE ADAPTER; Inter Series Connector A:IEEE-1394 FireWire; Convert From Positions:6Positions; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-1394 FireWire; Convert To Positions:6Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECF504-94MS 61M3829
Product Name IEEE-1394 Firewire Shielded Coupler, Type 1 Firewire Adapter; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details