The EZ-400-NMH-PL-X is an N Male connector designed for use with LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series coaxial cables. It features a crimp/non-solder contact attachment method and operates effectively up to a maximum frequency of 6 GHz. The connector is constructed from high-quality materials, including a brass body with tri-metal plating and a beryllium bronze contact with gold plating. It has an ingress protection rating of IP67, making it suitable for environments where moisture and dust are concerns. The operating temperature range is from -40°C to +85°C. This connector is applicable in various RF interconnect scenarios, including RF boxes, test systems, and laboratory applications. Its dimensions include a length of 1.6 inches and a diameter of 0.8 inches, with a weight of approximately 0.099 lbs.
L-com's N Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Non-Solder Contact attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male connector operates up to a maximum frequency of 6 GHz.
The specifications and a basic dimensional drawing for EZ-400-NMH-PL-X Male N connector can be found in this datasheet PDF. L-com's portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable L-com offers both standard and custom cable assemblies to fit a customer's specific needs.
Features
Application
| L-com, Inc. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | EZ-400-NMH-PL-X |
| Product Name | N Male Connector Crimp/Non-Solder Contact Attachment for LMR-400, LMR-400-DB, LMR-400-FR, and 400-Series Cable |
| Gender | Male / Plug |